Capital Lighting, Inc. LS-16879 Sconces-Pocket 662142

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436966 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436966 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-16879 Sconces-Pocket - 662142 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16879 Sconces-Pocket
662142
LS-16879 Sconces-Pocket 662142
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436966 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 7.75
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 088675436966
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662142
Product Name LS-16879 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details