Capital Lighting, Inc. LS-16864SS/FRO Bathroom Fixtures-Four Lights 662141

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Stainless Steel Product Name: Four Light Bathroom Fixture UPC: 088675426448 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Stainless Steel Product Name: Four Light Bathroom Fixture UPC: 088675426448 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16864SS/FRO Bathroom Fixtures-Four Lights - 662141 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16864SS/FRO Bathroom Fixtures-Four Lights
662141
LS-16864SS/FRO Bathroom Fixtures-Four Lights 662141
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Stainless Steel Product Name: Four Light Bathroom Fixture UPC: 088675426448 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Stainless Steel
Product Name: Four Light Bathroom Fixture
UPC: 088675426448
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662141
Product Name LS-16864SS/FRO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details