Capital Lighting, Inc. LS-16922PS Sconces-Metal 662136

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675435631
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675435631

Suppliers

Company
Product
Description
Supplier Links
LS-16922PS Sconces-Metal - 662136 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16922PS Sconces-Metal
662136
LS-16922PS Sconces-Metal 662136
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 6 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675435631

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Extension: 6
Bulb
Type: GU-10
Qty: 2
Wattage: 35
Finish: Polished Steel
Product Name: Two Light Wall Sconce
UPC: 088675435631

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662136
Product Name LS-16922PS Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details