Capital Lighting, Inc. LS-16921PS Sconces-Metal 662134

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435624
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435624

Suppliers

Company
Product
Description
Supplier Links
LS-16921PS Sconces-Metal - 662134 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16921PS Sconces-Metal
662134
LS-16921PS Sconces-Metal 662134
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435624

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 6
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675435624

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662134
Product Name LS-16921PS Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details