Capital Lighting, Inc. LS-1735MXD Mini Pendants-Cable 662124

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421405 Glass: Mixed Color
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421405 Glass: Mixed Color

Suppliers

Company
Product
Description
Supplier Links
LS-1735MXD Mini Pendants-Cable - 662124 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1735MXD Mini Pendants-Cable
662124
LS-1735MXD Mini Pendants-Cable 662124
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421405 Glass: Mixed Color

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 131
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675421405
Glass: Mixed Color

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662124
Product Name LS-1735MXD Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details