Capital Lighting, Inc. LS-17464MULTI Mini Pendants-4+Light Cluster 662121

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 117.00 Extension: 117 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Polished Steel Product Name: 14 Light Multi-Light Pendant UPC: 088675419686 Glass: Mixed Color
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 117.00 Extension: 117 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Polished Steel Product Name: 14 Light Multi-Light Pendant UPC: 088675419686 Glass: Mixed Color

Suppliers

Company
Product
Description
Supplier Links
LS-17464MULTI Mini Pendants-4+Light Cluster - 662121 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17464MULTI Mini Pendants-4+Light Cluster
662121
LS-17464MULTI Mini Pendants-4+Light Cluster 662121
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 117.00 Extension: 117 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Polished Steel Product Name: 14 Light Multi-Light Pendant UPC: 088675419686 Glass: Mixed Color

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 117.00
Extension: 117
Bulb
Type: Halogen
Qty: 14
Wattage: 10
Finish: Polished Steel
Product Name: 14 Light Multi-Light Pendant
UPC: 088675419686
Glass: Mixed Color

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662121
Product Name LS-17464MULTI Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details