PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Copper
Product Name: One Light Wall Lamp
UPC: 088675438649
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662119 |
| Product Name | LS-16956AGED/CP Lamps-Swing Arm-Wall |
| Application | Residential |