Capital Lighting, Inc. LS-1695PS Sconces-Metal 662116

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5.5 Bulb Type: MR-11 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675421023
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5.5 Bulb Type: MR-11 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675421023

Suppliers

Company
Product
Description
Supplier Links
LS-1695PS Sconces-Metal - 662116 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1695PS Sconces-Metal
662116
LS-1695PS Sconces-Metal 662116
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5.5 Bulb Type: MR-11 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675421023

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 5.5
Bulb
Type: MR-11
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675421023

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662116
Product Name LS-1695PS Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details