Capital Lighting, Inc. LS-16958WHT Sconces-Pocket 662114

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 7.25 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Crackled White Glass Product Name: One Light Wall Sconce UPC: 088675435921
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 7.25 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Crackled White Glass Product Name: One Light Wall Sconce UPC: 088675435921

Suppliers

Company
Product
Description
Supplier Links
LS-16958WHT Sconces-Pocket - 662114 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16958WHT Sconces-Pocket
662114
LS-16958WHT Sconces-Pocket 662114
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 7.25 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Crackled White Glass Product Name: One Light Wall Sconce UPC: 088675435921

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 7.25
Extension: 3.5
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: Crackled White Glass
Product Name: One Light Wall Sconce
UPC: 088675435921

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662114
Product Name LS-16958WHT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details