Capital Lighting, Inc. LS-16983C/CLR Bathroom Fixtures-Three Lights 662109

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 7.75 Extension: 5.25 Bulb Type: Halogen Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675442677 Glass: Blasted
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 7.75 Extension: 5.25 Bulb Type: Halogen Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675442677 Glass: Blasted

Suppliers

Company
Product
Description
Supplier Links
LS-16983C/CLR Bathroom Fixtures-Three Lights - 662109 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16983C/CLR Bathroom Fixtures-Three Lights
662109
LS-16983C/CLR Bathroom Fixtures-Three Lights 662109
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 7.75 Extension: 5.25 Bulb Type: Halogen Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675442677 Glass: Blasted

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 7.75
Extension: 5.25
Bulb
Type: Halogen
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Bathroom Fixture
UPC: 088675442677
Glass: Blasted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662109
Product Name LS-16983C/CLR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details