Capital Lighting, Inc. LS-17026 Mid. Chandeliers-Glass Up 662104

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Extension: 144 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675422013 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Extension: 144 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675422013 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-17026 Mid. Chandeliers-Glass Up - 662104 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17026 Mid. Chandeliers-Glass Up
662104
LS-17026 Mid. Chandeliers-Glass Up 662104
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Extension: 144 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675422013 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 23.00
Extension: 144
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Steel
Product Name: Six Light Up Lighting Chandelier
UPC: 088675422013
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662104
Product Name LS-17026 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details