Capital Lighting, Inc. LS-18426PS/FRO Large Chandeliers-Glass Shade 662099

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675425496 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675425496 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18426PS/FRO Large Chandeliers-Glass Shade - 662099 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18426PS/FRO Large Chandeliers-Glass Shade
662099
LS-18426PS/FRO Large Chandeliers-Glass Shade 662099
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675425496 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 48.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Steel
Product Name: Six Light Up Lighting Chandelier
UPC: 088675425496
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662099
Product Name LS-18426PS/FRO Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details