Capital Lighting, Inc. LS-18441C/FRO Mini Pendants-Cable 662097

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 63.50 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant UPC: 088675444299 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 63.50 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant UPC: 088675444299 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18441C/FRO Mini Pendants-Cable - 662097 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18441C/FRO Mini Pendants-Cable
662097
LS-18441C/FRO Mini Pendants-Cable 662097
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 63.50 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant UPC: 088675444299 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 63.50
Extension: 63.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Pendant
UPC: 088675444299
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662097
Product Name LS-18441C/FRO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details