Capital Lighting, Inc. LS-1870PS Mini Pendants-Cable 662095

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 36 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Foyer Pendant UPC: 088675417231
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 36 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Foyer Pendant UPC: 088675417231

Suppliers

Company
Product
Description
Supplier Links
LS-1870PS Mini Pendants-Cable - 662095 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1870PS Mini Pendants-Cable
662095
LS-1870PS Mini Pendants-Cable 662095
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 36 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Foyer Pendant UPC: 088675417231

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Extension: 36
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Polished Steel
Product Name: One Light Foyer Pendant
UPC: 088675417231

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662095
Product Name LS-1870PS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details