Capital Lighting, Inc. LS-1870BRZ Mini Pendants-Cable 662092

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 36 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Foyer Pendant UPC: 088675417224
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 36 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Foyer Pendant UPC: 088675417224

Suppliers

Company
Product
Description
Supplier Links
LS-1870BRZ Mini Pendants-Cable - 662092 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1870BRZ Mini Pendants-Cable
662092
LS-1870BRZ Mini Pendants-Cable 662092
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 36 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Foyer Pendant UPC: 088675417224

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Extension: 36
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Foyer Pendant
UPC: 088675417224

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662092
Product Name LS-1870BRZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details