Capital Lighting, Inc. LS-19527 Pendants-Drum Shade 662087

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 8.25 Extension: 68 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675445364
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 8.25 Extension: 68 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675445364

Suppliers

Company
Product
Description
Supplier Links
LS-19527 Pendants-Drum Shade - 662087 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19527 Pendants-Drum Shade
662087
LS-19527 Pendants-Drum Shade 662087
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 8.25 Extension: 68 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675445364

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 8.25
Extension: 68
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Large Pendant
UPC: 088675445364

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662087
Product Name LS-19527 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details