Capital Lighting, Inc. LS-19533 Pendants-Bowl Style 662083

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Bowl Pendant UPC: 088675425939 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Bowl Pendant UPC: 088675425939 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19533 Pendants-Bowl Style - 662083 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19533 Pendants-Bowl Style
662083
LS-19533 Pendants-Bowl Style 662083
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Bowl Pendant UPC: 088675425939 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Bowl Pendant
UPC: 088675425939
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662083
Product Name LS-19533 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details