Capital Lighting, Inc. LS-19571C/CLR Mini Pendants-Cable 662082

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 69.00 Extension: 69 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome, Polished Steel Product Name: One Light Pendant UPC: 088675434931 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 69.00 Extension: 69 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome, Polished Steel Product Name: One Light Pendant UPC: 088675434931 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19571C/CLR Mini Pendants-Cable - 662082 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19571C/CLR Mini Pendants-Cable
662082
LS-19571C/CLR Mini Pendants-Cable 662082
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 69.00 Extension: 69 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome, Polished Steel Product Name: One Light Pendant UPC: 088675434931 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 69.00
Extension: 69
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome, Polished Steel
Product Name: One Light Pendant
UPC: 088675434931
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662082
Product Name LS-19571C/CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details