Capital Lighting, Inc. LS-1881 Mini Pendants-Cable 662077

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 130.70 Extension: 130.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675442110 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 130.70 Extension: 130.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675442110 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-1881 Mini Pendants-Cable - 662077 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1881 Mini Pendants-Cable
662077
LS-1881 Mini Pendants-Cable 662077
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 130.70 Extension: 130.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675442110 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 130.70
Extension: 130.7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Mini Pendant
UPC: 088675442110
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662077
Product Name LS-1881 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details