Capital Lighting, Inc. LS-18851AQUA Mini Pendants-Cable 662076

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 120.00 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419884 Glass: Mixed Aqua
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 120.00 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419884 Glass: Mixed Aqua

Suppliers

Company
Product
Description
Supplier Links
LS-18851AQUA Mini Pendants-Cable - 662076 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18851AQUA Mini Pendants-Cable
662076
LS-18851AQUA Mini Pendants-Cable 662076
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 120.00 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419884 Glass: Mixed Aqua

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 120.00
Extension: 120
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675419884
Glass: Mixed Aqua

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662076
Product Name LS-18851AQUA Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details