Capital Lighting, Inc. LS-1882 Mini Pendants-Cable 662074

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 131.00 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675442127 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 131.00 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675442127 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-1882 Mini Pendants-Cable - 662074 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1882 Mini Pendants-Cable
662074
LS-1882 Mini Pendants-Cable 662074
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 131.00 Extension: 131 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675442127 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 131.00
Extension: 131
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675442127
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662074
Product Name LS-1882 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details