Capital Lighting, Inc. LS-19005 Mid. Chandeliers-Glass Up 662072

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 57.50 Extension: 57.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675437307 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 57.50 Extension: 57.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675437307 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19005 Mid. Chandeliers-Glass Up - 662072 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19005 Mid. Chandeliers-Glass Up
662072
LS-19005 Mid. Chandeliers-Glass Up 662072
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 57.50 Extension: 57.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675437307 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 57.50
Extension: 57.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675437307
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662072
Product Name LS-19005 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details