Capital Lighting, Inc. LS-18981C/CLR Mini Pendants-Cable 662071

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 79.00 Extension: 79 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant UPC: 088675442691 Glass: Blasted
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 79.00 Extension: 79 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant UPC: 088675442691 Glass: Blasted

Suppliers

Company
Product
Description
Supplier Links
LS-18981C/CLR Mini Pendants-Cable - 662071 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18981C/CLR Mini Pendants-Cable
662071
LS-18981C/CLR Mini Pendants-Cable 662071
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 79.00 Extension: 79 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant UPC: 088675442691 Glass: Blasted

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 79.00
Extension: 79
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Pendant
UPC: 088675442691
Glass: Blasted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662071
Product Name LS-18981C/CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details