Capital Lighting, Inc. LS-19002 Pendants-Other 662070

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Extension: 76.25 Bulb Type: G80 Qty: 1 Wattage: 60 Finish: Brushed Chrome Product Name: One Light Ceiling Lamp UPC: 088675437109
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Extension: 76.25 Bulb Type: G80 Qty: 1 Wattage: 60 Finish: Brushed Chrome Product Name: One Light Ceiling Lamp UPC: 088675437109

Suppliers

Company
Product
Description
Supplier Links
LS-19002 Pendants-Other - 662070 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19002 Pendants-Other
662070
LS-19002 Pendants-Other 662070
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Extension: 76.25 Bulb Type: G80 Qty: 1 Wattage: 60 Finish: Brushed Chrome Product Name: One Light Ceiling Lamp UPC: 088675437109

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 4.50
Extension: 76.25
Bulb
Type: G80
Qty: 1
Wattage: 60
Finish: Brushed Chrome
Product Name: One Light Ceiling Lamp
UPC: 088675437109

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662070
Product Name LS-19002 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details