Capital Lighting, Inc. LS-19136 Mid. Chandeliers-Candle 662069

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675429456
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675429456

Suppliers

Company
Product
Description
Supplier Links
LS-19136 Mid. Chandeliers-Candle - 662069 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19136 Mid. Chandeliers-Candle
662069
LS-19136 Mid. Chandeliers-Candle 662069
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675429456

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 088675429456

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662069
Product Name LS-19136 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details