Capital Lighting, Inc. LS-19181WHT Mini Pendants-Cable 662068

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675424413
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675424413

Suppliers

Company
Product
Description
Supplier Links
LS-19181WHT Mini Pendants-Cable - 662068 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19181WHT Mini Pendants-Cable
662068
LS-19181WHT Mini Pendants-Cable 662068
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675424413

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 40
Product Name: One Light Mini Pendant
UPC: 088675424413

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662068
Product Name LS-19181WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details