Capital Lighting, Inc. LS-19148 Pendants-Drum Shade 662066

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 71 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675430179
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 71 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675430179

Suppliers

Company
Product
Description
Supplier Links
LS-19148 Pendants-Drum Shade - 662066 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19148 Pendants-Drum Shade
662066
LS-19148 Pendants-Drum Shade 662066
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 71 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675430179

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 71
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Large Pendant
UPC: 088675430179

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662066
Product Name LS-19148 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details