Capital Lighting, Inc. LS-19176MXD Mini Pendants-Cable 662065

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 70 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Pendant UPC: 088675428824 Glass: Mixed Color
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 70 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Pendant UPC: 088675428824 Glass: Mixed Color

Suppliers

Company
Product
Description
Supplier Links
LS-19176MXD Mini Pendants-Cable - 662065 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19176MXD Mini Pendants-Cable
662065
LS-19176MXD Mini Pendants-Cable 662065
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 70 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Pendant UPC: 088675428824 Glass: Mixed Color

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 70
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Pendant
UPC: 088675428824
Glass: Mixed Color

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662065
Product Name LS-19176MXD Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details