Capital Lighting, Inc. LS-19149 Pendants-Drum Shade 662063

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675443636
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675443636

Suppliers

Company
Product
Description
Supplier Links
LS-19149 Pendants-Drum Shade - 662063 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19149 Pendants-Drum Shade
662063
LS-19149 Pendants-Drum Shade 662063
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675443636

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 74.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Large Pendant
UPC: 088675443636

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662063
Product Name LS-19149 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details