Capital Lighting, Inc. LS-19166C Island/Pool Table-4 Light + 662062

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 48.00 Bulb Type: Halogen Qty: 6 Wattage: 40 Finish: Chrome and Aluminum Product Name: Six Light Island / Billiard Fixture UPC: 088675425588
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 48.00 Bulb Type: Halogen Qty: 6 Wattage: 40 Finish: Chrome and Aluminum Product Name: Six Light Island / Billiard Fixture UPC: 088675425588

Suppliers

Company
Product
Description
Supplier Links
LS-19166C Island/Pool Table-4 Light + - 662062 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19166C Island/Pool Table-4 Light +
662062
LS-19166C Island/Pool Table-4 Light + 662062
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 48.00 Bulb Type: Halogen Qty: 6 Wattage: 40 Finish: Chrome and Aluminum Product Name: Six Light Island / Billiard Fixture UPC: 088675425588

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 48.00
Bulb
Type: Halogen
Qty: 6
Wattage: 40
Finish: Chrome and Aluminum
Product Name: Six Light Island / Billiard Fixture
UPC: 088675425588

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662062
Product Name LS-19166C Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details