Capital Lighting, Inc. LS-19413 Mini Chandeliers-Glass Shade 662059

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three light Ceiling Lamp UPC: 088675431947
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three light Ceiling Lamp UPC: 088675431947

Suppliers

Company
Product
Description
Supplier Links
LS-19413 Mini Chandeliers-Glass Shade - 662059 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19413 Mini Chandeliers-Glass Shade
662059
LS-19413 Mini Chandeliers-Glass Shade 662059
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three light Ceiling Lamp UPC: 088675431947

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three light Ceiling Lamp
UPC: 088675431947

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662059
Product Name LS-19413 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details