Capital Lighting, Inc. LS-19430 Pendants-Drum Shade 662056

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Large Pendant UPC: 088675444787
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Large Pendant UPC: 088675444787

Suppliers

Company
Product
Description
Supplier Links
LS-19430 Pendants-Drum Shade - 662056 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19430 Pendants-Drum Shade
662056
LS-19430 Pendants-Drum Shade 662056
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Large Pendant UPC: 088675444787

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Silver
Product Name: Three Light Large Pendant
UPC: 088675444787

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662056
Product Name LS-19430 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details