Capital Lighting, Inc. LS-19488WHT/MOS Large Chandeliers-Glass Shade 662055

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 55.5 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Steel Product Name: Eight Light Up Lighting Chandelier UPC: 088675431305 Glass: Light White Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 55.5 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Steel Product Name: Eight Light Up Lighting Chandelier UPC: 088675431305 Glass: Light White Mosaic

Suppliers

Company
Product
Description
Supplier Links
LS-19488WHT/MOS Large Chandeliers-Glass Shade - 662055 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19488WHT/MOS Large Chandeliers-Glass Shade
662055
LS-19488WHT/MOS Large Chandeliers-Glass Shade 662055
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 55.5 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Steel Product Name: Eight Light Up Lighting Chandelier UPC: 088675431305 Glass: Light White Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 24.00
Extension: 55.5
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Steel
Product Name: Eight Light Up Lighting Chandelier
UPC: 088675431305
Glass: Light White Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662055
Product Name LS-19488WHT/MOS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details