Capital Lighting, Inc. LS-19023 Mini Pendants-Cable 662049

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 82.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675445135 Glass: Amber Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 82.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675445135 Glass: Amber Cloud

Suppliers

Company
Product
Description
Supplier Links
LS-19023 Mini Pendants-Cable - 662049 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19023 Mini Pendants-Cable
662049
LS-19023 Mini Pendants-Cable 662049
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 82.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675445135 Glass: Amber Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 82.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675445135
Glass: Amber Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662049
Product Name LS-19023 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details