Capital Lighting, Inc. LS-19135 Mid. Chandeliers-Glass Up 662048

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 88.00 Extension: 88 Bulb Type: Medium/Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up / Down Lighting Chandelier UPC: 088675439912 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 88.00 Extension: 88 Bulb Type: Medium/Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up / Down Lighting Chandelier UPC: 088675439912 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19135 Mid. Chandeliers-Glass Up - 662048 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19135 Mid. Chandeliers-Glass Up
662048
LS-19135 Mid. Chandeliers-Glass Up 662048
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 88.00 Extension: 88 Bulb Type: Medium/Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up / Down Lighting Chandelier UPC: 088675439912 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 88.00
Extension: 88
Bulb
Type: Medium/Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Up / Down Lighting Chandelier
UPC: 088675439912
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662048
Product Name LS-19135 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details