Capital Lighting, Inc. LS-19026C/FRO Mini Pendants-Cable 662044

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 83 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675445159 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 83 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675445159 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19026C/FRO Mini Pendants-Cable - 662044 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19026C/FRO Mini Pendants-Cable
662044
LS-19026C/FRO Mini Pendants-Cable 662044
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 83 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675445159 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.50
Extension: 83
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675445159
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662044
Product Name LS-19026C/FRO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details