Capital Lighting, Inc. LS-19112PS/FRO Mini Pendants-Cable 662041

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 117.00 Extension: 117 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675438847 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 117.00 Extension: 117 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675438847 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19112PS/FRO Mini Pendants-Cable - 662041 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19112PS/FRO Mini Pendants-Cable
662041
LS-19112PS/FRO Mini Pendants-Cable 662041
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 117.00 Extension: 117 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675438847 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 117.00
Extension: 117
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Pendant
UPC: 088675438847
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662041
Product Name LS-19112PS/FRO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details