Capital Lighting, Inc. LS-19197AMB Mini Pendants-Cable 662033

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 82.00 Extension: 82 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675437246 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 82.00 Extension: 82 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675437246 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19197AMB Mini Pendants-Cable - 662033 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19197AMB Mini Pendants-Cable
662033
LS-19197AMB Mini Pendants-Cable 662033
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 82.00 Extension: 82 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675437246 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 82.00
Extension: 82
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Mini Pendant
UPC: 088675437246
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662033
Product Name LS-19197AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details