Capital Lighting, Inc. LS-19396SIL/WHT Pendants-Bowl Style 662022

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.50 Extension: 70.5 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Silver Product Name: Two Light Large Pendant UPC: 088675441656
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.50 Extension: 70.5 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Silver Product Name: Two Light Large Pendant UPC: 088675441656

Suppliers

Company
Product
Description
Supplier Links
LS-19396SIL/WHT Pendants-Bowl Style - 662022 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19396SIL/WHT Pendants-Bowl Style
662022
LS-19396SIL/WHT Pendants-Bowl Style 662022
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.50 Extension: 70.5 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Silver Product Name: Two Light Large Pendant UPC: 088675441656

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 70.50
Extension: 70.5
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Silver
Product Name: Two Light Large Pendant
UPC: 088675441656

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662022
Product Name LS-19396SIL/WHT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details