Capital Lighting, Inc. LS-1926 Mini Pendants-Cable 662019

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 117.00 Extension: 117 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675424543 Glass: Colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 117.00 Extension: 117 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675424543 Glass: Colored

Suppliers

Company
Product
Description
Supplier Links
LS-1926 Mini Pendants-Cable - 662019 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1926 Mini Pendants-Cable
662019
LS-1926 Mini Pendants-Cable 662019
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 117.00 Extension: 117 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675424543 Glass: Colored

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 117.00
Extension: 117
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675424543
Glass: Colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662019
Product Name LS-1926 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details