Capital Lighting, Inc. LS-19289CP/BRZ Mid. Chandeliers-Glass Up 662018

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Copper Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675431473 Glass: Woven Pattern
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Copper Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675431473 Glass: Woven Pattern

Suppliers

Company
Product
Description
Supplier Links
LS-19289CP/BRZ Mid. Chandeliers-Glass Up - 662018 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19289CP/BRZ Mid. Chandeliers-Glass Up
662018
LS-19289CP/BRZ Mid. Chandeliers-Glass Up 662018
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Copper Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675431473 Glass: Woven Pattern

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Copper Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675431473
Glass: Woven Pattern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662018
Product Name LS-19289CP/BRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details