Capital Lighting, Inc. LS-19265RED Mini Pendants-Cable 662016

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 76.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675433507
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 76.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675433507

Suppliers

Company
Product
Description
Supplier Links
LS-19265RED Mini Pendants-Cable - 662016 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19265RED Mini Pendants-Cable
662016
LS-19265RED Mini Pendants-Cable 662016
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 76.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675433507

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 76.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Down Lighting Pendant
UPC: 088675433507

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662016
Product Name LS-19265RED Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details