Capital Lighting, Inc. LS-19377 Mini Pendants-Cable 662008

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 60 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675430483 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 60 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675430483 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19377 Mini Pendants-Cable - 662008 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19377 Mini Pendants-Cable
662008
LS-19377 Mini Pendants-Cable 662008
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 60 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675430483 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 60
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675430483
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662008
Product Name LS-19377 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details