Capital Lighting, Inc. LS-19330 Mini Pendants-Cable 662007

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675430551 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675430551 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19330 Mini Pendants-Cable - 662007 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19330 Mini Pendants-Cable
662007
LS-19330 Mini Pendants-Cable 662007
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675430551 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Mini Pendant
UPC: 088675430551
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662007
Product Name LS-19330 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details