Capital Lighting, Inc. LS-19341WHT Mini Pendants-Cable 662003

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 123.00 Extension: 123 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675424772 Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 123.00 Extension: 123 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675424772 Glass: White

Suppliers

Company
Product
Description
Supplier Links
LS-19341WHT Mini Pendants-Cable - 662003 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19341WHT Mini Pendants-Cable
662003
LS-19341WHT Mini Pendants-Cable 662003
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 123.00 Extension: 123 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675424772 Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 123.00
Extension: 123
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675424772
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662003
Product Name LS-19341WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details