Capital Lighting, Inc. LS-19358PS/WHT Pendants-Drum Shade 662002

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 62.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: Two Light Large Pendant UPC: 088675443285
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 62.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: Two Light Large Pendant UPC: 088675443285

Suppliers

Company
Product
Description
Supplier Links
LS-19358PS/WHT Pendants-Drum Shade - 662002 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19358PS/WHT Pendants-Drum Shade
662002
LS-19358PS/WHT Pendants-Drum Shade 662002
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 62.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: Two Light Large Pendant UPC: 088675443285

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 62.00
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: Polished Steel
Product Name: Two Light Large Pendant
UPC: 088675443285

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662002
Product Name LS-19358PS/WHT Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details