Capital Lighting, Inc. LS-19343 Mini Pendants-Cable 662001

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.75 Extension: 77 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675437062
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.75 Extension: 77 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675437062

Suppliers

Company
Product
Description
Supplier Links
LS-19343 Mini Pendants-Cable - 662001 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19343 Mini Pendants-Cable
662001
LS-19343 Mini Pendants-Cable 662001
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.75 Extension: 77 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675437062

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.75
Extension: 77
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Pendant
UPC: 088675437062

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662001
Product Name LS-19343 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details