Capital Lighting, Inc. 393-OB Bathroom Fixtures-Three Lights 661696

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Three Light Wall Sconce UPC: 806134119492 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Three Light Wall Sconce UPC: 806134119492 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
393-OB Bathroom Fixtures-Three Lights - 661696 - Capital Lighting, Inc.
Columbus, OH, USA
393-OB Bathroom Fixtures-Three Lights
661696
393-OB Bathroom Fixtures-Three Lights 661696
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Three Light Wall Sconce UPC: 806134119492 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: Three Light Wall Sconce
UPC: 806134119492
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661696
Product Name 393-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details