Capital Lighting, Inc. 392-SN Bathroom Fixtures-Two Lights 661694

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134119485 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134119485 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
392-SN Bathroom Fixtures-Two Lights - 661694 - Capital Lighting, Inc.
Columbus, OH, USA
392-SN Bathroom Fixtures-Two Lights
661694
392-SN Bathroom Fixtures-Two Lights 661694
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134119485 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134119485
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661694
Product Name 392-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details