Capital Lighting, Inc. 641-SN Sconces-Single Candle 661691

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134119614 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134119614 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
641-SN Sconces-Single Candle - 661691 - Capital Lighting, Inc.
Columbus, OH, USA
641-SN Sconces-Single Candle
661691
641-SN Sconces-Single Candle 661691
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134119614 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134119614
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661691
Product Name 641-SN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details